HP logo

HP 27w LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
153584
Info modified on:
25 Nov 2022, 10:14:57
End of life date:
31 Mar 2019
Short summary description HP 27w LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black:

HP 27w, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description HP 27w LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black:

HP 27w. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9. Product colour: Black

Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.