HP Intel Xeon E3-1230 v6, Intel® Xeon® E3 v6, LGA 1151 (Socket H4), 14 nm, E3-1230 v6, 3.5 GHz, 64-bit
HP Intel Xeon E3-1230 v6. Processor family: Intel® Xeon® E3 v6, Processor socket: LGA 1151 (Socket H4), Processor lithography: 14 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 64 GB, Memory types supported by processor: DDR3L, DDR4-SDRAM. Market segment: Server, PCI Express configurations: 1x16, 1x8+2x4, 2x8, Supported instruction sets: AVX 2.0, SSE4.1, SSE4.2