HP logo

HP ProDesk 400 G4 Intel® Core™ i5 i5-7500 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro SFF PC Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74545
Info modified on:
14 Mar 2024, 17:46:54
Short summary description HP ProDesk 400 G4 Intel® Core™ i5 i5-7500 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro SFF PC Black, Silver:

HP ProDesk 400 G4, 3.4 GHz, Intel® Core™ i5, 4 GB, 500 GB, DVD±RW, Windows 10 Pro

Long summary description HP ProDesk 400 G4 Intel® Core™ i5 i5-7500 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro SFF PC Black, Silver:

HP ProDesk 400 G4. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7500. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: SFF. Product type: PC

Reasons to buy
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.