HP logo

HP 45W USB-C G2 Power Adapter

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
582475
Info modified on:
27 May 2025, 21:09:59
End of life date:
31 Oct 2022
Short summary description HP 45W USB-C G2 Power Adapter:

HP 45W USB-C G2 Power Adapter, Laptop, Indoor, 45 W, Business, Black, 62 mm

Long summary description HP 45W USB-C G2 Power Adapter:

HP 45W USB-C G2 Power Adapter. Purpose: Laptop, Power supply type: Indoor, Output power: 45 W. Product colour: Black. Width: 62 mm, Depth: 62 mm, Height: 28.5 mm

Reasons to buy
Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.