HP logo

HP ZBook 17 G3 Mobile Workstation Intel® Core™ i7 i7-6820HQ 43.9 cm (17.3") 32 GB DDR4-SDRAM 1 TB HDD Grey

Brand:
Product family:
Product series:
HP segment:
Business
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86997
Info modified on:
09 Mar 2024, 14:04:25
Short summary description HP ZBook 17 G3 Mobile Workstation Intel® Core™ i7 i7-6820HQ 43.9 cm (17.3") 32 GB DDR4-SDRAM 1 TB HDD Grey:

HP ZBook 17 G3 Mobile Workstation, Intel® Core™ i7, 2.7 GHz, 43.9 cm (17.3"), 32 GB, 1 TB, Grey

Long summary description HP ZBook 17 G3 Mobile Workstation Intel® Core™ i7 i7-6820HQ 43.9 cm (17.3") 32 GB DDR4-SDRAM 1 TB HDD Grey:

HP ZBook 17 G3 Mobile Workstation. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6820HQ, Processor frequency: 2.7 GHz. Display diagonal: 43.9 cm (17.3"). Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 530. Product colour: Grey. Weight: 3 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.