HP logo

HP EliteDisplay E273q computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
195395
Info modified on:
30 Dec 2024, 17:24:00
Short summary description HP EliteDisplay E273q computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black, Silver:

HP EliteDisplay E273q, 68.6 cm (27"), 2560 x 1440 pixels, Quad HD, LED, 5 ms, Black, Silver

Long summary description HP EliteDisplay E273q computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black, Silver:

HP EliteDisplay E273q. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black, Silver

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.