HP logo

HP EliteDisplay E273 LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black, Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
193950
Info modified on:
30 Dec 2024, 17:24:00
End of life date:
31 Jan 2021
Short summary description HP EliteDisplay E273 LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black, Silver:

HP EliteDisplay E273, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black, Silver

Long summary description HP EliteDisplay E273 LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black, Silver:

HP EliteDisplay E273. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black, Silver

Reasons to buy
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.