HP logo

HP EliteDisplay E243i computer monitor 61 cm (24") 1920 x 1200 pixels WUXGA LED Black, Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
647513
Info modified on:
30 Dec 2024, 17:23:59
End of life date:
31 Mar 2021
Short summary description HP EliteDisplay E243i computer monitor 61 cm (24") 1920 x 1200 pixels WUXGA LED Black, Silver:

HP EliteDisplay E243i, 61 cm (24"), 1920 x 1200 pixels, WUXGA, LED, 5 ms, Black, Silver

Long summary description HP EliteDisplay E243i computer monitor 61 cm (24") 1920 x 1200 pixels WUXGA LED Black, Silver:

HP EliteDisplay E243i. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, HD type: WUXGA, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black, Silver

Reasons to buy
Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.