HP logo

HP Active Pen with Spare Tips

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
270160
Info modified on:
14 Jun 2024, 08:57:00
End of life date:
31 Jul 2021
Short summary description HP Active Pen with Spare Tips:

HP Active Pen with Spare Tips, HP, Silver, AAAA, Home, 200 g, 268 mm

Long summary description HP Active Pen with Spare Tips:

HP Active Pen with Spare Tips. Brand compatibility: HP, Product colour: Silver, Battery type: AAAA. Weight: 200 g, Width: 268 mm, Depth: 179 mm. Quantity per pack: 1 pc(s), Package width: 297 mm, Package depth: 182 mm

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.