HP logo

HP EliteBook 840 G4 Intel® Core™ i7 i7-7500U Laptop 35.6 cm (14") Quad HD 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Swiss Silver

Brand:
Product family:
Product series:
HP segment:
Business
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63897
Info modified on:
22 Jan 2025, 05:39:02
Short summary description HP EliteBook 840 G4 Intel® Core™ i7 i7-7500U Laptop 35.6 cm (14") Quad HD 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Swiss Silver:

HP EliteBook 840 G4, Intel® Core™ i7, 2.7 GHz, 35.6 cm (14"), 2560 x 1440 pixels, 16 GB, 512 GB

Long summary description HP EliteBook 840 G4 Intel® Core™ i7 i7-7500U Laptop 35.6 cm (14") Quad HD 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Swiss Silver:

HP EliteBook 840 G4. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2.7 GHz. Display diagonal: 35.6 cm (14"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Pro. Product colour: Silver

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.