HP logo

HP ZINK Sticky-backed Photo Paper-50 sht/5 x 7.6 cm (2 x 3 in)

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
326543
Info modified on:
25 Jun 2025, 15:42:07
Short summary description HP ZINK Sticky-backed Photo Paper-50 sht/5 x 7.6 cm (2 x 3 in):

HP ZINK Sticky-backed Photo Paper-50 sht/5 x 7.6 cm (2 x 3 in), Gloss, 50 sheets, Business, 65.1 mm, 30.1 mm, 123.4 mm

Long summary description HP ZINK Sticky-backed Photo Paper-50 sht/5 x 7.6 cm (2 x 3 in):

HP ZINK Sticky-backed Photo Paper-50 sht/5 x 7.6 cm (2 x 3 in). Finish type: Gloss, Sheets per pack: 50 sheets, HP segment: Business. Width: 65.1 mm, Depth: 30.1 mm, Height: 123.4 mm. Master (outer) cases per pallet layer: 20 pc(s), Pallet gross weight: 279.87 g, Master (outer) cases per pallet: 140 pc(s). Products per pallet: 3360 pc(s), Compatible products: Sprocket Photo Printer, Quantity per pack: 1 pc(s). Pallet dimensions (W x D x H): 1016 x 1219.2 x 1272.5 mm

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.