HP logo

HP 935 Creator Wireless Mouse

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created by HP
Product views:
12651
Info modified on:
06 Sept 2024, 01:28:48
End of life date:
30 Jul 2024
Short summary description HP 935 Creator Wireless Mouse:

HP 935 Creator Wireless Mouse, 79 mm, 46.7 mm, 120.7 mm, 130 g, 118 mm, 73.8 mm

Long summary description HP 935 Creator Wireless Mouse:

HP 935 Creator Wireless Mouse. Width: 79 mm, Depth: 46.7 mm, Height: 120.7 mm. Package width: 118 mm, Package depth: 73.8 mm, Package height: 164 mm

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.