HP logo

HP ProBook 650 G2 Intel® Core™ i7 i7-6600U Laptop 39.6 cm (15.6") 8 GB DDR4-SDRAM 256 GB SSD Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26219
Info modified on:
23 Jan 2025, 18:35:27
Short summary description HP ProBook 650 G2 Intel® Core™ i7 i7-6600U Laptop 39.6 cm (15.6") 8 GB DDR4-SDRAM 256 GB SSD Black, Silver:

HP ProBook 650 G2, Intel® Core™ i7, 2.6 GHz, 39.6 cm (15.6"), 8 GB, 256 GB, Black, Silver

Long summary description HP ProBook 650 G2 Intel® Core™ i7 i7-6600U Laptop 39.6 cm (15.6") 8 GB DDR4-SDRAM 256 GB SSD Black, Silver:

HP ProBook 650 G2. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6600U, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Product colour: Black, Silver. Weight: 2.31 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.