HP logo

HP ZBook 15 G3 Intel® Core™ i7 i7-6820HQ Mobile workstation 39.6 cm (15.6") 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50846
Info modified on:
23 Jan 2025, 19:07:21
Short summary description HP ZBook 15 G3 Intel® Core™ i7 i7-6820HQ Mobile workstation 39.6 cm (15.6") 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Black:

HP ZBook 15 G3, Intel® Core™ i7, 2.7 GHz, 39.6 cm (15.6"), 8 GB, 256 GB, Windows 10

Long summary description HP ZBook 15 G3 Intel® Core™ i7 i7-6820HQ Mobile workstation 39.6 cm (15.6") 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Black:

HP ZBook 15 G3. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6820HQ, Processor frequency: 2.7 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10. Product colour: Black. Weight: 2.59 kg

Video
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.