HP logo

HP Z2 Mini G3 Workstation

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36856
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
15 Oct 2018
Short summary description HP Z2 Mini G3 Workstation:

HP Z2 Mini G3 Workstation, 3.4 GHz, Intel® Core™ i7, i7-6700, 16 GB, 256 GB, Windows 7 Professional

Long summary description HP Z2 Mini G3 Workstation:

HP Z2 Mini G3 Workstation. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® Quadro® K620. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Chassis type: Mini PC. Product type: Workstation. Weight: 2.04 kg. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.