HP logo

HP Z2 Mini G3 + Z23n G2 Intel® Core™ i7 i7-6700 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M620 Windows 10 Pro Small Desktop Workstation Black

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72299
Info modified on:
14 Mar 2024, 17:47:51
Short summary description HP Z2 Mini G3 + Z23n G2 Intel® Core™ i7 i7-6700 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M620 Windows 10 Pro Small Desktop Workstation Black:

HP Z2 Mini G3 + Z23n G2, 3.4 GHz, Intel® Core™ i7, i7-6700, 16 GB, 256 GB, Windows 10 Pro

Long summary description HP Z2 Mini G3 + Z23n G2 Intel® Core™ i7 i7-6700 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M620 Windows 10 Pro Small Desktop Workstation Black:

HP Z2 Mini G3 + Z23n G2. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® Quadro® M620. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 135 W. Chassis type: Small Desktop. Product type: Workstation

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.