HP ProOne 400 G6, 49.5 cm (19.5"), Full HD, Intel® Core™ i5, 8 GB, 256 GB, Windows 10 Pro
HP ProOne 400 G6. Product type: All-in-One PC. Display diagonal: 49.5 cm (19.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Panel type: IPS. Processor family: Intel® Core™ i5, Processor frequency: 2.3 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 10 Pro. Product colour: Black