HP logo

HP Z24n G3 WUXGA Display

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
460452
Info modified on:
03 Mar 2025, 15:51:53
End of life date:
30 Jun 2024
Short summary description HP Z24n G3 WUXGA Display:

HP Z24n G3 WUXGA Display, 61 cm (24"), 1920 x 1200 pixels, WUXGA, LED, 5 ms, Silver

Long summary description HP Z24n G3 WUXGA Display:

HP Z24n G3 WUXGA Display. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, HD type: WUXGA, Display technology: LED, Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Silver

Reasons to buy
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.