HP logo

HP ENVY 15-ep0067TX Intel® Core™ i7 i7-10750H Laptop 39.6 cm (15.6") Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 2060 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Home Silver

Brand:
Product family:
Product series:
HP segment:
Home
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32695
Info modified on:
10 Mar 2024, 10:10:44
Short summary description HP ENVY 15-ep0067TX Intel® Core™ i7 i7-10750H Laptop 39.6 cm (15.6") Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 2060 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Home Silver:

HP ENVY 15-ep0067TX, Intel® Core™ i7, 2.6 GHz, 39.6 cm (15.6"), 3840 x 2160 pixels, 16 GB, 1 TB

Long summary description HP ENVY 15-ep0067TX Intel® Core™ i7 i7-10750H Laptop 39.6 cm (15.6") Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 2060 Max-Q Wi-Fi 6 (802.11ax) Windows 10 Home Silver:

HP ENVY 15-ep0067TX. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10750H, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Operating system installed: Windows 10 Home. Product colour: Silver

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.