HP logo

HP 27x computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108667
Info modified on:
27 May 2024, 12:49:45
Short summary description HP 27x computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black:

HP 27x, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description HP 27x computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black:

HP 27x. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9. VESA mounting. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.