HP logo

HP 280 G2 Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce® GT 730 Windows 10 Pro Micro Tower PC Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11996
Info modified on:
09 Mar 2024, 14:04:25
Short summary description HP 280 G2 Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce® GT 730 Windows 10 Pro Micro Tower PC Black:

HP 280 G2, 3.4 GHz, Intel® Core™ i7, 8 GB, 2.26 TB, DVD±RW, Windows 10 Pro

Long summary description HP 280 G2 Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce® GT 730 Windows 10 Pro Micro Tower PC Black:

HP 280 G2. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 2.26 TB, Storage media: HDD+SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GT 730. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Chassis type: Micro Tower. Product type: PC

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.