HP logo

HP Pavilion 15-bc202tx Intel® Core™ i7 i7-7700HQ Laptop 39.6 cm (15.6") Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48149
Info modified on:
24 Jan 2025, 20:53:28
Short summary description HP Pavilion 15-bc202tx Intel® Core™ i7 i7-7700HQ Laptop 39.6 cm (15.6") Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Silver:

HP Pavilion 15-bc202tx, Intel® Core™ i7, 2.8 GHz, 39.6 cm (15.6"), 3840 x 2160 pixels, 16 GB, 1.26 TB

Long summary description HP Pavilion 15-bc202tx Intel® Core™ i7 i7-7700HQ Laptop 39.6 cm (15.6") Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Silver:

HP Pavilion 15-bc202tx. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7700HQ, Processor frequency: 2.8 GHz. Display diagonal: 39.6 cm (15.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. Operating system installed: Windows 10 Home. Product colour: Silver

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.