HP logo

HP Z27xs G3 computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
201791
Info modified on:
27 May 2024, 15:36:44
End of life date:
31 Dec 2023
Bullet Points HP Z27xs G3 computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black:
  • - Create with over a billion exceptionally vibrant colors in 99% sRBG and 98% DCI-P3 coverage<sup>[2]</sup> - all in vivid HDR and 4K resolution<sup>[1]</sup>. This PANTONE® Validated monitor allow creators to optimize their own color spaces.
  • - Meticulously crafted with a razer-thin, frameless design this 27" (68.58 cm) diagonal screen monitor connects to a Mac® or PC and lets you work comfortably with 4-way adjustable ergonomics.
  • - Adjust your monitor's brightness with the touch of a button and switch easily between color presets with a simple joypad.
  • - Its plastics consist of over 80% recycled materials<sup>[3]</sup> plus it has 100% sustainably sourced and recyclable packaging<sup>[4]</sup>.
Warranty:
3 year limited warranty including 3 year of parts and labour. Certain restrictions and exclusions apply.
Long product name HP Z27xs G3 computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black:

Z27xs G3 4K USB-C DreamColor Display

HP Z27xs G3 computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black:

Extraordinary color accuracy and picture-perfect design.
Remove barriers between designer and design with the HP DreamColor Z27x G3 Monitor. Create jaw-dropping visuals with over a billion colors and hyper-realistic contrast in 4K HDR[1]. Work flawlessly in your chosen medium with purpose-built, factory-calibrated color presets for Mac® and PC.

Short summary description HP Z27xs G3 computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black:

HP Z27xs G3, 68.6 cm (27"), 3840 x 2160 pixels, 4K Ultra HD, 14 ms, Black

Long summary description HP Z27xs G3 computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black:

HP Z27xs G3. Display diagonal: 68.6 cm (27"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Response time: 14 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer HP Z27xs G3 computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black 1A9M8AA#ABB:
[1] 4k content required.
[2] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.

[6] The HP Pixel Policy allows no bright sub-pixel defects for this display. For complete details, see http://support.hp.com/us-en/document/c00288895.
[7] Z Display Conferencing Speaker Bar Sold Separately.

Technical specification disclaimers
All specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
Lock sold separately.
Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. EPEAT® status varies by country. Visit www.epeat.net for more information.
Included cables may vary by country.
HP-applied uniformity compensation to each Z25xs G3 display, which brings the typical uniform peak luminance down to 266 cd/m² from a 400 cd/m² native peak brightness. Display supports luminance calibration up to 266 cd/m², reserving any luminance headroom for panel aging compensation.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.