location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDesk 705 G5 AMD Ryzen™ 5 PRO 3400G 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteDesk
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
705
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
705 G5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
19Y55UW
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73510
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 May 2021 11:42:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP EliteDesk 705 G5 AMD Ryzen™ 5 PRO 3400G 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Pro 64-bit
  • - AMD Ryzen 5 PRO 3400G (4MB Cache, 3.7GHz)
  • - 8GB (2666MHz) DDR4-SDRAM & 256GB SSD
Long product name HP EliteDesk 705 G5 AMD Ryzen™ 5 PRO 3400G 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black :
The long product name of HP EliteDesk 705 G5 AMD Ryzen™ 5 PRO 3400G 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD Ryzen 5 PRO 3400G (4MB Cache, 3.7GHz), 8GB DDR4-SDRAM, 256GB SSD, AMD Radeon Vega 11, LAN, Windows 10 Pro 64-bit
More>>>
HP EliteDesk 705 G5 AMD Ryzen™ 5 PRO 3400G 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black:
The official description of HP EliteDesk 705 G5 AMD Ryzen™ 5 PRO 3400G 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Expandable performance in a compact form factor
Powered for the enterprise, the high-performance HP EliteDesk 705 SFF delivers impressive value with powerful performance, expandability, manageability and resilient security for the modern workplace.

Short summary description HP EliteDesk 705 G5 AMD Ryzen™ 5 PRO 3400G 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black:
This short summary of the HP EliteDesk 705 G5 AMD Ryzen™ 5 PRO 3400G 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteDesk 705 G5, 3.7 GHz, AMD Ryzen™ 5 PRO, 3400G, 8 GB, 256 GB, Windows 10 Pro

Long summary description HP EliteDesk 705 G5 AMD Ryzen™ 5 PRO 3400G 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black:
This is an auto-generated long summary of HP EliteDesk 705 G5 AMD Ryzen™ 5 PRO 3400G 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black based on the first three specs of the first five spec groups.

HP EliteDesk 705 G5. Processor frequency: 3.7 GHz, Processor family: AMD Ryzen™ 5 PRO, Processor model: 3400G. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Vega 11. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: SFF. Product type: PC. Product colour: Black

Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 5 PRO
Processor model *
3400G
Processor cores
4
Processor boost frequency
4.2 GHz
Processor frequency *
3.7 GHz
Processor cache
4 MB
Number of processors installed
1
Memory
Internal memory *
8 GB
Maximum internal memory *
64 GB
Internal memory type
DDR4-SDRAM
Memory slots
4x DIMM
Memory clock speed
2666 MHz
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
On-board graphics card *
Yes
On-board graphics card model *
AMD Radeon Vega 11
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
8
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
DVI port
No
Ethernet LAN (RJ-45) ports
1
Microphone in
No
Ports & interfaces
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Design
Chassis type *
SFF
Cable lock slot
Yes
Product colour *
Black
Country of origin
China
Performance
Market positioning
Premium
Motherboard chipset
AMD PRO 560
Audio chip
Conexant CX20632
Password protection type
Power on
Trusted Platform Module (TPM)
Yes
Product type *
PC
Software
Operating system installed *
Windows 10 Pro
Operating system architecture
64-bit
Brand-specific features
HP segment
Business
Power
Power supply *
180 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
95 mm
Depth *
270 mm
Height *
296 mm
Weight *
4.53 kg
Package width
399 mm
Package depth
230 mm
Package height
499 mm
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes