location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP E27u G4 QHD USB-C Monitor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E27u G4 QHD USB-C Monitor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
189T3AA show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 410386
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jul 2024 07:06:47
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP E27u G4 QHD USB-C Monitor
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clear the cord clutter by charging your PC with one USB-C® cable and connecting your accessories via the integrated USB hub[2].
  • - Work comfortably through your day with HP Eye Ease, the always on low blue light filter that reduces blue light with zero impact to color accuracy.
  • - Never lose a moment of productivity with 4-way ergonomic adjustability, a 3-sided micro-edge, 68.6 cm (27-inch) diagonal screen, and Quad HD resolution for crisp visuals.
  • - Its plastics consist of over 80% recycled materials[3] plus it has 100% sustainably sourced and recyclable packaging[4].
Warranty: 3 year limited warranty including 3 year of parts and labour. Certain restrictions and exclusions apply.
Long product name HP E27u G4 QHD USB-C Monitor :
The long product name of HP E27u G4 QHD USB-C Monitor. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

E27u G4 QHD USB-C Monitor
More>>>
HP E27u G4 QHD USB-C Monitor:
The official description of HP E27u G4 QHD USB-C Monitor as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enhance your viewing experience and power your PC
Enjoy an enhanced viewing experience and make the most of your desk space by charging your PC with a single USB-C® cable straight from your monitor. Work comfortably through your day on the HP E27u G4 QHD USB-C Monitor, with optimized ergonomics, HP Eye Ease, and Quad HD resolution. Make life easy for IT with remote manageability[1].

Short summary description HP E27u G4 QHD USB-C Monitor:
This short summary of the HP E27u G4 QHD USB-C Monitor data-sheet is auto-generated and uses the product title and the first six key specs.

HP E27u G4 QHD USB-C Monitor, 68.6 cm (27"), 2560 x 1440 pixels, Quad HD, 5 ms, Black, Silver

Long summary description HP E27u G4 QHD USB-C Monitor:
This is an auto-generated long summary of HP E27u G4 QHD USB-C Monitor based on the first three specs of the first five spec groups.

HP E27u G4 QHD USB-C Monitor. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black, Silver

Single connection that charges your PC

Clear the cord clutter by connecting your accessories via the integrated USB hub and charge your laptop with a single USB-C® cable. Single power-on means you turn on both the monitor and laptop at the touch of a button[2].

Total comfort begins with HP Eye Ease

Experience exceptional vibrancy and work comfortably through your day with HP Eye Ease, the always on low blue light filter that reduces blue light exposure with zero impact to true color accuracy.

Personalize your view

Find your most comfortable viewing angle with 4-way ergonomic adjustability. See more of your work on the 3-sided micro-edge, 68.6 cm (27-inch) diagonal screen and get crisp visuals in Quad HD resolution.

3-year limited warranty

3-year limited warranty includes technical support, diagnostic services, and hardware replacement.

All the ports you need

Connect devices with four USB ports or HDMI and easily daisy-chain additional monitors with DisplayPort™. [6]

Easily mount your Mini

Mount your HP Desktop Mini PC directly on the column stand using the optional HP B300 PC Mounting Bracket for a clutter-free workspace. [7,9]

HP Display Center for personalization and protection

Protect your monitor from theft with the intuitive HP Display Center software that lets you personalize your settings, partition screens, and dim the screen if your monitor is disconnected without approval. [8]

Add optional audio

Customize a total solution with the HP S101 Speaker Bar which attaches easily to the lower bezel to add stereo audio on your monitor. [9]

Display
Display diagonal *
68.6 cm (27")
Display resolution *
2560 x 1440 pixels
HD type *
Quad HD
Native aspect ratio *
16:9
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Anti-glare screen
Yes
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1440 x 900 (WXGA+), 1600 x 1200 (UXGA), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 2560 x 1440
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
5000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.233 x 0.233 mm
Digital horizontal frequency
30 - 90 kHz
Digital vertical frequency
50 - 60 Hz
Surface hardness
3H
Colour gamut standard
NTSC
Colour gamut
99%
Display bezel technology
Micro-Edge
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Flicker-free technology
Yes
HP segment
Business
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Built-in microphone
No
Design
Market positioning *
Business
Product colour *
Black, Silver
Ports & interfaces
Built-in USB hub *
Yes
USB upstream port type
USB Type-C
Number of upstream ports
1
USB Type-A downstream ports quantity
4
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery up to
65 W
DVI port
No
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
DisplayPorts quantity
1
DisplayPort version
1.2
Audio input
No
Ports & interfaces
Headphone out *
No
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
No
Height adjustment *
Yes
Height adjustment
15 cm
Pivot
Yes
Pivot angle
-90 - 90°
Swivelling
Yes
Swivel angle range
-45 - 45°
Power
Power consumption (typical) *
30 W
Power consumption (standby) *
0.5 W
Power consumption (max)
138 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 95%
Packaging content
Cables included
AC, USB Type-C
Weight & dimensions
Width (with stand)
613.3 mm
Depth (with stand)
215.8 mm
Height (with stand)
535.9 mm
Weight (with stand)
7.6 kg
Width (without stand)
613.3 mm
Depth (without stand)
48.8 mm
Height (without stand)
366.7 mm
Packaging data
Package width
695 mm
Package depth
444 mm
Package height
225 mm
Package weight
10.8 kg
Sustainability
Sustainable technologies and materials
Arsenic-free display glass; Low halogen; Mercury-free display backlights; TCO Certified; TCO Certified Edge
European Product Registry for Energy Labelling (EPREL) code
388527
Logistics data
Harmonized System (HS) code
85285210
Brand-specific features
HP GTIN (EAN/UPC)
195122124687
Other features
Weight
7.6 kg
Height
366.7 mm
Width
613.3 mm
Depth
48.8 mm
Country Distributor
United Kingdom 4 distributor(s)
Danmark 3 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Portugal 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP E27u G4 QHD USB-C Monitor:
Disclaimer

[1] HP Display Manager software agent must be running on a web server and host PC. Some limitations may apply to legacy monitors.
[2] Power delivery through USB-C® up to 65 watts.
[6] HDMI and DisplyPort™ cables sold separately.
[7] Mounting hardware sold separately.
[8] Requires Windows 10 on host PC.
[9] Sold separately.
Technical specification disclaimers
All specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
Lock sold separately.
Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. EPEAT® status varies by country. Visit www.epeat.net for more information.
Included cables may vary by country.
A product carbon footprint is defined as the total amount of greenhouse gases emitted directly and indirectly by a product over its lifetime. Greenhouse gas emissions are reported as global warming potential for 100-year time horizon (GWP-100) in units of CO2 equivalence. Calculations are done in accordance with ISO 14040 & ISO 14044. Individual values may not sum to total due to rounding.