location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP E24u G4 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E24u G4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
189T0AT#ABB
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15259
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 19:06:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jan 2024
Product end of life date
Bullet Points HP E24u G4 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clear the cord clutter by charging your PC with one USB-C® cable and connecting your accessories via the integrated USB hub[2].
  • - Work comfortably through your day with HP Eye Ease, the always on low blue light filter that reduces blue light with zero impact to color accuracy.
  • - Never lose a moment of productivity with 4-way ergonomic adjustability, a 3-sided micro-edge, 60.45 cm (23.8-inch) diagonal screen, and Full HD resolution for crisp visuals.
  • - Its plastics consist of over 80% recycled materials[3] plus it has 100% sustainably sourced and recyclable packaging[4].
Warranty: 3 year limited warranty including 3 year of parts and labour. Certain restrictions and exclusions apply.
Long product name HP E24u G4 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black, Silver :
The long product name of HP E24u G4 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

E24u G4 FHD USB-C Monitor
More>>>
HP E24u G4 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black, Silver:
The official description of HP E24u G4 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enhance your viewing experience and power your PC
Enjoy an enhanced viewing experience and make the most of your desk space by charging your PC with a single USB-C® cable straight from your monitor. Work comfortably through your day on the HP E24u G4 FHD USB-C Monitor, with optimized ergonomics, HP Eye Ease, and Full HD resolution. Make life easy for IT with remote manageability[1].

Short summary description HP E24u G4 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black, Silver:
This short summary of the HP E24u G4 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP E24u G4, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black, Silver

Long summary description HP E24u G4 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black, Silver:
This is an auto-generated long summary of HP E24u G4 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black, Silver based on the first three specs of the first five spec groups.

HP E24u G4. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black, Silver

Single connection that charges your PC

Clear the cord clutter by connecting your accessories via the integrated USB hub and charge your laptop with a single USB-C® cable. Single power-on means you turn on both the monitor and laptop at the touch of a button[2].

Total comfort begins with HP Eye Ease

Experience exceptional vibrancy and work comfortably through your day with HP Eye Ease, the always on low blue light filter that reduces blue light exposure with zero impact to true color accuracy.

Personalize your view

Find your most comfortable viewing angle with 4-way ergonomic adjustability. See more of your work on the 3-sided micro-edge, 60.45 cm (23.8-inch) diagonal screen and get crisp visuals in Full HD resolution.

3-year limited warranty

3-year limited warranty includes technical support, diagnostic services, and hardware replacement.

All the ports you need

Connect devices with four USB ports or HDMI and easily daisy-chain additional monitors with DisplayPort™. [6]

Easily mount your Mini

Mount your HP Desktop Mini PC directly on the column stand using the optional HP B300 PC Mounting Bracket for a clutter-free workspace. [7,9]

HP Display Center for personalization and protection

Protect your monitor from theft with the intuitive HP Display Center software that lets you personalize your settings, partition screens, and dim the screen if your monitor is disconnected without approval. [8]

Add optional audio

Customize a total solution with the HP S101 Speaker Bar which attaches easily to the lower bezel to add stereo audio on your monitor. [9]

Works With Chromebook Certified

The Works With Chromebook badge on a device means it’s optimized to work with your Chromebook and other Chrome OS devices. Enjoy a seamless experience across Works With Chromebook certified accessories. [10,11]

Display
Display diagonal *
60.5 cm (23.8")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
IPS
Backlight type
Edge LED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Anti-glare screen
Yes
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800, 1440 x 900, 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080)
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
5000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.7 million colours
Pixel pitch
0.274 x 0.274 mm
Horizontal scan range
30 - 80 kHz
Vertical scan range
50 - 60 Hz
Surface hardness
3H
Colour gamut standard
NTSC
Colour gamut
72%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Flicker-free technology
Yes
HP segment
Business
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black, Silver
Ports & interfaces
Built-in USB hub *
Yes
USB upstream port type
USB Type-C
Number of USB Type-C upstream ports quantity
1
USB Type-A downstream ports quantity
4
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Power Delivery up to
65 W
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
Ports & interfaces
DisplayPorts quantity
1
DisplayPort version
1.2
Headphone out *
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
No
Height adjustment *
Yes
Height adjustment
15 cm
Pivot
Yes
Pivot angle
-90 - 90°
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 23°
Power
Power consumption (typical) *
22 W
Power consumption (standby) *
0.5 W
Power consumption (max)
131 W
AC input voltage
100 - 240 V
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 95%
Packaging content
Cables included
AC, USB Type-C
Weight & dimensions
Width (with stand)
53.9 mm
Depth (with stand)
49.5 mm
Height (with stand)
20.7 mm
Weight (with stand)
6.3 kg
Width (without stand)
539.4 mm
Depth (without stand)
4.7 mm
Height (without stand)
32.3 mm
Packaging data
Package width
539.4 mm
Package depth
207 mm
Package height
494.9 mm
Package weight
8.89 kg
Package type
Box
Sustainability
Sustainability certificates
ENERGY STAR
Sustainable technologies and materials
Arsenic-free display glass; Low halogen; Mercury-free display backlights; TCO Certified; TCO Certified Edge
Other features
Weight
6.3 kg
Height
323.3 mm
Width
539.4 mm
Depth
47 mm
Country Distributor
Italia 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Disclaimer HP E24u G4 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black, Silver:
Disclaimer

[1] HP Display Manager software agent must be running on a web server and host PC. Some limitations may apply to legacy monitors.
[2] Power delivery through USB-C® up to 65 watts.

[6] HDMI and DisplyPort™ cables sold separately.
[7] Mounting hardware sold separately.
[8] Requires Windows 10 on host PC.
[9] Sold separately.
[10] Google tested to meet Chromebook compatibility standards.​
[11] The Works With Chromebook badge on a device means it’s optimized to work with your Chromebook and other Chrome OS devices. Enjoy a seamless experience across Works With Chromebook certified accessories.

Technical specification disclaimers
All specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
Lock sold separately.
Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. EPEAT® status varies by country. Visit www.epeat.net for more information.
Included cables may vary by country.