HP logo

HP Pavilion Gaming 16-a0520na Intel® Core™ i5 i5-10300H Laptop 40.9 cm (16.1") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Black

Brand:
Product family:
Product series:
HP segment:
Home
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11087
Info modified on:
11 Mar 2024, 09:14:46
End of life date:
31 Mar 2022
Short summary description HP Pavilion Gaming 16-a0520na Intel® Core™ i5 i5-10300H Laptop 40.9 cm (16.1") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Black:

HP Pavilion Gaming 16-a0520na, Intel® Core™ i5, 2.5 GHz, 40.9 cm (16.1"), 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description HP Pavilion Gaming 16-a0520na Intel® Core™ i5 i5-10300H Laptop 40.9 cm (16.1") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Black:

HP Pavilion Gaming 16-a0520na. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-10300H, Processor frequency: 2.5 GHz. Display diagonal: 40.9 cm (16.1"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.