HP logo

HP ENVY 15-ep0011na Intel® Core™ i7 i7-10750H Laptop 39.6 cm (15.6") Touchscreen Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce GTX 1660 Ti Max-Q Wi-Fi 6 (802.11ax) Windows 10 Home Silver

Brand:
Product family:
Product series:
HP segment:
Home
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12210
Info modified on:
25 Jan 2025, 22:01:57
End of life date:
31 Jan 2021
Short summary description HP ENVY 15-ep0011na Intel® Core™ i7 i7-10750H Laptop 39.6 cm (15.6") Touchscreen Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce GTX 1660 Ti Max-Q Wi-Fi 6 (802.11ax) Windows 10 Home Silver:

HP ENVY 15-ep0011na, Intel® Core™ i7, 2.6 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description HP ENVY 15-ep0011na Intel® Core™ i7 i7-10750H Laptop 39.6 cm (15.6") Touchscreen Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce GTX 1660 Ti Max-Q Wi-Fi 6 (802.11ax) Windows 10 Home Silver:

HP ENVY 15-ep0011na. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10750H, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product colour: Silver

Reasons to buy
Video
The Story
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.