HP logo

HP E24mv G4 FHD Conferencing Monitor

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
223356
Info modified on:
27 Dec 2024, 09:23:02
End of life date:
31 Aug 2024
Bullet Points HP E24mv G4 FHD Conferencing Monitor:
  • - Look great and sound great on every call with an integrated, 5MP adjustable popup webcam and built-in speakers and mic that make a headset optional.
  • - HP Eye Ease with TÜV Rheinland Hardware Low Blue Light Certification helps keep you comfortable throughout your day by reducing blue light without the yellow color shift.
  • - With 4-way adjustability (tilt, height, swivel, and pivot) you’ll be able to see the full HD, 60.45 cm (23.8-inch) diagonal screen perfectly from virtually any viewing angles.
  • - This monitor’s plastics consist 80%+ recycled materials<sup>[2]</sup> and its recyclable packaging is 100% sustainably sourced<sup>[3]</sup>. It is also ENERGY STAR® certified and EPEAT® registered<sup>[4]</sup>.
Warranty:
3 year limited warranty including 3 year of parts and labour. Certain restrictions and exclusions apply.
Long product name HP E24mv G4 FHD Conferencing Monitor:

E24mv G4 FHD Conferencing Monitor

HP E24mv G4 FHD Conferencing Monitor:

Present Your Best Self
Make a great impression on video calls on this 60.45 cm (23.8-inch) full HD conferencing monitor. The integrated, 5MP tilt-adjustable pop-up webcam displays a sharp, detailed picture – even in low light – and the built-in speakers and mic produce clear, life-like sound. Everything you need to present your best self on every call. [1]

Short summary description HP E24mv G4 FHD Conferencing Monitor:

HP E24mv G4 FHD Conferencing Monitor, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black, Silver

Long summary description HP E24mv G4 FHD Conferencing Monitor:

HP E24mv G4 FHD Conferencing Monitor. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black, Silver

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer HP E24mv G4 FHD Conferencing Monitor 169L0E9:
[1] Based on HP’s internal analysis of monitor series with webcams. Most advanced based on physical integration, camera angle tile, Windows Hello IR sensor, minimum 5MP and as privacy pop-up as of 5/28/2021.
[5] Comes with DisplayPort™, HDMI, USB-B to A cables and Power Cord.
[6] Host PC requires Windows 10. HP Display Center is available on the Microsoft store.
[7] HP Display Manager software agent must be running on a web server and host PC. Some limitations may apply to legacy monitors.
Technical specification disclaimers
All specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
Lock sold separately.
Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. EPEAT® status varies by country. Visit www.epeat.net for more information.
Monitors produced from June 2024 comply with China regulation GB 21520-2023.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.