HP logo

HP 12c calculator Pocket Financial Black, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81444
Info modified on:
04 Apr 2019, 04:29:04
Short summary description HP 12c calculator Pocket Financial Black, Silver:

HP 12c, Pocket, Financial, 10 digits, 1 lines, Black, Silver

Long summary description HP 12c calculator Pocket Financial Black, Silver:

HP 12c. Form factor: Pocket, Type: Financial. Digits: 10 digits, Display number of lines: 1 lines. Memory registers: 20. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.