HP logo

HP ProDesk 400 G7 Intel® Core™ i7 i7-10700 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Micro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33299
Info modified on:
05 May 2025, 21:44:31
End of life date:
30 Sept 2022
Short summary description HP ProDesk 400 G7 Intel® Core™ i7 i7-10700 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Micro Tower PC Black:

HP ProDesk 400 G7, 2.9 GHz, Intel® Core™ i7, 8 GB, 512 GB, DVD-RW, Windows 10 Pro

Long summary description HP ProDesk 400 G7 Intel® Core™ i7 i7-10700 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Micro Tower PC Black:

HP ProDesk 400 G7. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i7, Processor model: i7-10700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD-RW. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Chassis type: Micro Tower. Product type: PC. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.