HP logo

HP Chromebook Pro c640 Enterprise Intel® Core™ i5 i5-10310U 35.6 cm (14") Full HD 8 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Silver

Brand:
Product family:
HP segment:
Business
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36722
Info modified on:
20 Dec 2024, 02:58:19
End of life date:
31 Oct 2022
Short summary description HP Chromebook Pro c640 Enterprise Intel® Core™ i5 i5-10310U 35.6 cm (14") Full HD 8 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Silver:

HP Chromebook Pro c640 Enterprise, Intel® Core™ i5, 1.7 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 64 GB

Long summary description HP Chromebook Pro c640 Enterprise Intel® Core™ i5 i5-10310U 35.6 cm (14") Full HD 8 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Silver:

HP Chromebook Pro c640 Enterprise. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-10310U, Processor frequency: 1.7 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. On-board graphics card model: Intel® UHD Graphics. Operating system installed: ChromeOS. Product colour: Silver

Reasons to buy
The Story
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.