Hozelock 15m Spiral Hose

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12036
Info modified on:
02 Jun 2018, 08:18:08
Long product name Hozelock 15m Spiral Hose:

1 - 15 m, 5 Spray patterns, Pink, 1680 g

Short summary description Hozelock 15m Spiral Hose:

Hozelock 15m Spiral Hose, 15 m, Above ground, Pink, Hose+Spray gun, PVC, 1 cm

Long summary description Hozelock 15m Spiral Hose:

Hozelock 15m Spiral Hose. Hose length: 15 m, Placement supported: Above ground, Product colour: Pink. Package width: 545 mm, Package depth: 110 mm, Package height: 340 mm. Tap adapter size: 1/2"

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.