location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hozelock Hose End Connector Pro (12.5mm & 15mm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hozelock Check ‘Hozelock’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hose End Connector Pro (12.5mm & 15mm)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2030
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5010646052276
Category:
Nozzles and connectors for water hoses.
Water Hose Fittings Check ‘Hozelock’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hozelock: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24904
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jul 2019 11:39:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Hozelock Hose End Connector Pro (12.5mm & 15mm)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - The Zinc die cast sleeve ensures the connector is strong durable and scratch resistant
  • - Tough engineering plastics for a long leak-free life
  • - Easy to use even when wet thanks to twin soft-touch pads
Long product name Hozelock Hose End Connector Pro (12.5mm & 15mm) :
The long product name of Hozelock Hose End Connector Pro (12.5mm & 15mm). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Hose End Connector Pro (12.5mm & 15mm)
More>>>
Short summary description Hozelock Hose End Connector Pro (12.5mm & 15mm):
This short summary of the Hozelock Hose End Connector Pro (12.5mm & 15mm) data-sheet is auto-generated and uses the product title and the first six key specs.

Hozelock Hose End Connector Pro (12.5mm & 15mm), Tap connector, Female, Brass, PVC, Grey, Yellow

Long summary description Hozelock Hose End Connector Pro (12.5mm & 15mm):
This is an auto-generated long summary of Hozelock Hose End Connector Pro (12.5mm & 15mm) based on the first three specs of the first five spec groups.

Hozelock Hose End Connector Pro (12.5mm & 15mm). Quantity per pack: 1 pc(s). Package width: 89 mm, Package depth: 41 mm, Package height: 155 mm

Brand Image Product code Product Stock Price from
Hozelock

Hozelock 12.5mm Hose Repair Connector Pro
(show image)
2043 12.5mm Hose Repair Connector Pro 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock AquaStop Connector Pro (12.5mm & 15mm)
(show image)
2035 AquaStop Connector Pro (12.5mm & 15mm) 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock Hose End Connector Pro (15mm & 19mm)
(show image)
2040 Hose End Connector Pro (15mm & 19mm) 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock Hose End Connector Plus (12.5mm & 15mm)
(show image)
2050 Hose End Connector Plus (12.5mm & 15mm) 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock Hose End Connector Plus (15mm &19mm)
(show image)
2060 Hose End Connector Plus (15mm &19mm) 0.00
(excl. VAT)
0 (incl. VAT)