Hozelock Ecopower+ Filtration Kit

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37578
Info modified on:
02 Jun 2018, 08:21:50
Long product name Hozelock Ecopower+ Filtration Kit:

Ecopower+ Filtration Kit, 12000 L, 6200 g

Short summary description Hozelock Ecopower+ Filtration Kit:

Hozelock Ecopower+ Filtration Kit, Filter set, Black, PVC, Below ground, 5 m, 2.5 cm

Long summary description Hozelock Ecopower+ Filtration Kit:

Hozelock Ecopower+ Filtration Kit. Product type: Filter set, Product colour: Black, Material: PVC. Ultraviolet clarifier power: 12 W. Filtering capacity: 4000 l/h. Package width: 295 mm, Package depth: 401 mm, Package height: 565 mm

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.