Hotpoint logo

Hotpoint WMUD 9627 P washing machine Front-load 9 kg 1600 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24738
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Hotpoint WMUD 9627 P washing machine Front-load 9 kg 1600 RPM White:

Hotpoint WMUD 9627 P, Front-load, 9 kg, A, 83 dB, 1600 RPM, 245 kWh

Long summary description Hotpoint WMUD 9627 P washing machine Front-load 9 kg 1600 RPM White:

Hotpoint WMUD 9627 P. Loading type: Front-load. Rated capacity: 9 kg, Spin-drying class: A, Noise level (spin): 83 dB, Noise level (wash): 53 dB, Maximum spin speed: 1600 RPM. Annual energy consumption washing: 245 kWh, Annual water consumption washing: 12254 L. Product colour: White. Width: 595 mm, Depth: 605 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.