Hotpoint logo

Hotpoint WMUD 843P washing machine Front-load 8 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37979
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Hotpoint WMUD 843P washing machine Front-load 8 kg 1400 RPM White:

Hotpoint WMUD 843P, Front-load, 8 kg, B, 81 dB, 1400 RPM, 193 kWh

Long summary description Hotpoint WMUD 843P washing machine Front-load 8 kg 1400 RPM White:

Hotpoint WMUD 843P. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: B, Noise level (spin): 81 dB, Noise level (wash): 53 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 193 kWh, Annual water consumption washing: 11594 L. Product colour: White. Width: 595 mm, Depth: 605 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.