Hotpoint logo

Hotpoint WMTG 723 H C IT washing machine Top-load 7 kg 1200 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67836
Info modified on:
16 May 2025, 14:56:23
Short summary description Hotpoint WMTG 723 H C IT washing machine Top-load 7 kg 1200 RPM White:

Hotpoint WMTG 723 H C IT, Top-load, 7 kg, B, 76 dB, 1200 RPM, 174 kWh

Long summary description Hotpoint WMTG 723 H C IT washing machine Top-load 7 kg 1200 RPM White:

Hotpoint WMTG 723 H C IT. Loading type: Top-load. Rated capacity: 7 kg, Spin-drying class: B, Noise level (spin): 76 dB, Noise level (wash): 59 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 174 kWh, Annual water consumption washing: 8900 L. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.