Hotpoint logo

Hotpoint WML 540 P washing machine Front-load 6 kg 1400 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37442
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Hotpoint WML 540 P washing machine Front-load 6 kg 1400 RPM White:

Hotpoint WML 540 P, Front-load, 6 kg, B, 1400 RPM, White

Long summary description Hotpoint WML 540 P washing machine Front-load 6 kg 1400 RPM White:

Hotpoint WML 540 P. Loading type: Front-load. Rated capacity: 6 kg, Spin-drying class: B. Washing class: A. Maximum spin speed: 1400 RPM. Product colour: White. Width: 595 mm, Depth: 565 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.