Hotpoint logo

Hotpoint WML 801 EU washing machine Front-load 8 kg 1000 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66072
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Hotpoint WML 801 EU washing machine Front-load 8 kg 1000 RPM White:

Hotpoint WML 801 EU, Front-load, 8 kg, C, 75 dB, 1000 RPM, 223 kWh

Long summary description Hotpoint WML 801 EU washing machine Front-load 8 kg 1000 RPM White:

Hotpoint WML 801 EU. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: C, Noise level (spin): 75 dB, Noise level (wash): 61 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 223 kWh, Annual water consumption washing: 11374 L. Product colour: White. Width: 590 mm, Depth: 600 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.