Hotpoint logo

Hotpoint WMG 723B IT washing machine Front-load 7 kg 1200 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70057
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Hotpoint WMG 723B IT washing machine Front-load 7 kg 1200 RPM White:

Hotpoint WMG 723B IT, Front-load, 7 kg, B, 75 dB, 1200 RPM, 174 kWh

Long summary description Hotpoint WMG 723B IT washing machine Front-load 7 kg 1200 RPM White:

Hotpoint WMG 723B IT. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: B, Noise level (spin): 75 dB. Washing class: A. Noise level (wash): 50 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 174 kWh, Annual water consumption washing: 10840 L. Product colour: White. Width: 595 mm, Depth: 540 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.