Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25188999 data-sheets &
28643 brands
– register (free)
Washing Machines
Hotpoint WMD 960 A washing machine Front-load 8 kg 1600 RPM Silver
Hotpoint WMD 960 A washing machine Front-load 8 kg 1600 RPM Silver
Edit this data-sheet
Embed the product datasheet into your content
XML product data for Hotpoint WMD960A
XML doc
Icecat LIVE: JS for Hotpoint WMD960A
Icecat Live DOC
JSON product data for Hotpoint WMD960A
JSON DOC
CSV product data for Hotpoint WMD960A
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Hotpoint
Product name:
WMD 960 A
Product code:
WMD960A
Category:
Washing Machines
Icecat Product ID:
5102498
Data-sheet quality:
created/standardized by Icecat
Product views:
69926
Info modified on:
21 Oct 2022, 10:32:10
Hotpoint WMD960A (Icecat)
Embed the product datasheet into your content
XML product data for Hotpoint WMD960A
XML doc
Icecat LIVE: JS for Hotpoint WMD960A
Icecat Live DOC
JSON product data for Hotpoint WMD960A
JSON DOC
CSV product data for Hotpoint WMD960A
CSV DOC
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE