Hotpoint logo

Hotpoint WDD 960 P tumble dryer Freestanding 5 kg White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32108
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Hotpoint WDD 960 P tumble dryer Freestanding 5 kg White:

Hotpoint WDD 960 P, Freestanding, White, Right, LCD, 180°, 5 kg

Long summary description Hotpoint WDD 960 P tumble dryer Freestanding 5 kg White:

Hotpoint WDD 960 P. Appliance placement: Freestanding, Product colour: White, Door hinge: Right. Rated capacity: 5 kg, Maximum spin speed: 1600 RPM. Depth: 565 mm, Width: 595 mm, Height: 850 mm. Rated capacity (washing): 7 kg, Water fill: Cold, Washing class: A

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.