Hotpoint UPS 1722 F J/HA, 220 L, 11 kg/24h, SN-T, No Frost system, Stainless steel
Hotpoint UPS 1722 F J/HA. Freezer net capacity: 220 L, Climate class: SN-T, Freezing capacity: 11 kg/24h, Storage time during power failure: 8 h, No Frost system. Door hinge: Right. Annual energy consumption: 270 kWh. Product colour: Stainless steel