Hotpoint logo

Hotpoint UH53W S 96 L White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64286
Info modified on:
29 Nov 2024, 15:43:05
Short summary description Hotpoint UH53W S 96 L White:

Hotpoint UH53W S, Large, Electric, 96 L, 59 L, 37 L, Built-in

Long summary description Hotpoint UH53W S 96 L White:

Hotpoint UH53W S. Oven size: Large, Oven type: Electric, Total oven(s) interior capacity: 96 L. Oven 2 net capacity: 37 L. Appliance placement: Built-in, Product colour: White, Control type: Rotary. Timer type: Digital. Energy consumption (conventional): 0.93 kWh, Energy consumption (forced convection): 1.05 kWh, Energy efficiency class (old): B

Specs
Similar products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.