Hotpoint logo

Hotpoint TVFM 70B GP (UK) tumble dryer Freestanding Front-load 7 kg B White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26449
Info modified on:
12 Feb 2025, 11:36:38
Short summary description Hotpoint TVFM 70B GP (UK) tumble dryer Freestanding Front-load 7 kg B White:

Hotpoint TVFM 70B GP (UK), Freestanding, Front-load, Vented, White, Rotary, White

Long summary description Hotpoint TVFM 70B GP (UK) tumble dryer Freestanding Front-load 7 kg B White:

Hotpoint TVFM 70B GP (UK). Appliance placement: Freestanding, Loading type: Front-load, Drying system: Vented. Rated capacity: 7 kg, Cycle time: 113 min, Noise level: 69 dB. Energy efficiency class: B, Energy consumption: 4.08 kWh, Annual energy consumption: 472 kWh. Depth: 550 mm, Width: 595 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.