Hotpoint logo

Hotpoint SUTCD 97B 6PM tumble dryer Freestanding Front-load 9 kg B White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12840
Info modified on:
17 Oct 2024, 14:58:24
Short summary description Hotpoint SUTCD 97B 6PM tumble dryer Freestanding Front-load 9 kg B White:

Hotpoint SUTCD 97B 6PM, Freestanding, Front-load, Condensation, White, Buttons, Right

Long summary description Hotpoint SUTCD 97B 6PM tumble dryer Freestanding Front-load 9 kg B White:

Hotpoint SUTCD 97B 6PM. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Rated capacity: 9 kg, Condensation efficiency class: C, Drying programs: Timed, Jeans/denim, Blanket, Blouse/shirt, Cotton, Synthetics. Energy efficiency class: B, Energy consumption: 5.16 kWh, Annual energy consumption: 616.1 kWh. Depth: 610 mm, Width: 595 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.