Hotpoint logo

Hotpoint STF200WP fridge-freezer Freestanding 297 L White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72285
Info modified on:
27 May 2024, 11:58:23
Short summary description Hotpoint STF200WP fridge-freezer Freestanding 297 L White:

Hotpoint STF200WP, 297 L, No Frost (fridge), SN-T, 44 dB, White

Long summary description Hotpoint STF200WP fridge-freezer Freestanding 297 L White:

Hotpoint STF200WP. Total net capacity: 297 L. Display type: LED. Climate class: SN-T, Noise level: 44 dB. Fridge net capacity: 210 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 2. Freezer net capacity: 87 L, No Frost (freezer). Annual energy consumption: 296 kWh. Product colour: White

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.