Hotpoint logo

Hotpoint SG DC11 AA0 UK steam ironing station 1.2 L Ceramic soleplate White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30222
Info modified on:
28 Mar 2023, 10:12:55
Short summary description Hotpoint SG DC11 AA0 UK steam ironing station 1.2 L Ceramic soleplate White:

Hotpoint SG DC11 AA0 UK, 240 g/min, Ceramic soleplate, 1.2 L, White, 4 min, 5.5 bar

Long summary description Hotpoint SG DC11 AA0 UK steam ironing station 1.2 L Ceramic soleplate White:

Hotpoint SG DC11 AA0 UK. Steam boost performance: 240 g/min, Soleplate type: Ceramic soleplate, Water tank capacity: 1.2 L. Cord length: 2 m. Width: 360 mm, Depth: 240 mm, Height: 260 mm. Power: 2400 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.