Hotpoint logo

Hotpoint RSG 825 JS EU washing machine Front-load 8 kg 1200 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59194
Info modified on:
20 May 2025, 16:50:19
Short summary description Hotpoint RSG 825 JS EU washing machine Front-load 8 kg 1200 RPM White:

Hotpoint RSG 825 JS EU, Front-load, 8 kg, B, 81 dB, 1200 RPM, 157 kWh

Long summary description Hotpoint RSG 825 JS EU washing machine Front-load 8 kg 1200 RPM White:

Hotpoint RSG 825 JS EU. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: B, Noise level (spin): 81 dB, Noise level (wash): 54 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 157 kWh, Annual water consumption washing: 11400 L. Product colour: White. Width: 595 mm, Depth: 605 mm, Height: 850 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.